Molex Connector Housing, Rcpt, 3Pos, 5.08Mm; Product Range Molex 10-01-1034

Description
CONNECTOR HOUSING, RCPT, 3POS, 5.08MM; Product Range:KK 508 3001 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 396 2478, 2578, 2878 Series Crimp Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 3POS, 5.08MM; Product Range:KK 508 3001 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 396 2478, 2578, 2878 Series Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 5.08Mm; Product Range Molex - 36B9088 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 5.08Mm; Product Range Molex
36B9088
Connector Housing, Rcpt, 3Pos, 5.08Mm; Product Range Molex 36B9088
CONNECTOR HOUSING, RCPT, 3POS, 5.08MM; Product Range:KK 508 3001 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 396 2478, 2578, 2878 Series Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 5.08MM; Product Range:KK 508 3001 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5.08mm; For Use With:Molex KK 396 2478, 2578, 2878 Series Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 36B9088
Product Name Connector Housing, Rcpt, 3Pos, 5.08Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details