Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
0988211035 -- RECTANGULAR CONNECTOR HOUSINGS
Molex
Rectangular Connector Housings
0988211035
Description
3 Rectangular Connectors - Housings Plug Green
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
3 Rectangular Connectors - Housings Plug Green
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
0988211035-ND
Rectangular Connector Housings
0988211035-ND
3 Rectangular Connectors - Housings Plug Green
3 Rectangular Connectors - Housings Plug Green
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
0988211035-ND
Product Name
Rectangular Connector Housings
Connector Type
Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Pci Express Th 64P-10018784-00201Tlf / Tray Rohs Compliant Amphenol Communications Solutions
10018784-00201TLF
View Details
Altech Corp.
Terminal Block Wire Ferrules
2399.0/100
View Details
Advantech
Adp A/d 100-240V 60W 12V C14 Dc Plug 18 Advantech
96PSA-A60W12V1-1
View Details
WAGO
Din Rail, Channel
2002-1671/401-000
Specs
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details