Molex Flat Flex Ribbon Jumpers, Cables 0982680182

Description
"12 Position FFC, FPC Cable 0.049"" (1.25mm) 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"12 Position FFC, FPC Cable 0.049"" (1.25mm) 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982680182-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982680182-ND
Flat Flex Ribbon Jumpers, Cables 0982680182-ND
"12 Position FFC, FPC Cable 0.049"" (1.25mm) 8.000"" (203.20mm)"

"12 Position FFC, FPC Cable 0.049"" (1.25mm) 8.000"" (203.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982680182-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/407-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details