Molex Flat Flex Ribbon Jumpers, Cables 0982670421

Description
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982670421-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982670421-ND
Flat Flex Ribbon Jumpers, Cables 0982670421-ND
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"

"26 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982670421-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details