Molex Flat Flex Ribbon Jumpers, Cables 0982660954

Description
"25 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"25 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982660954-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982660954-ND
Flat Flex Ribbon Jumpers, Cables 0982660954-ND
"25 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

"25 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982660954-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details