Molex Rectangular Cable Assemblies 0923150835

Description
8 Position Cable Assembly Rectangular Socket to Socket 1.15' (350.00mm)
Request a Quote Datasheet
Description
8 Position Cable Assembly Rectangular Socket to Socket 1.15' (350.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-0923150835-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-0923150835-ND
Rectangular Cable Assemblies 900-0923150835-ND
8 Position Cable Assembly Rectangular Socket to Socket 1.15' (350.00mm)

8 Position Cable Assembly Rectangular Socket to Socket 1.15' (350.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0923150835-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details