Molex Rectangular Cable Assemblies 0923150824

Description
"8 Position Cable Assembly Rectangular Socket to Socket 0.787' (240.00mm, 9.45"")"
Request a Quote Datasheet
Description
"8 Position Cable Assembly Rectangular Socket to Socket 0.787' (240.00mm, 9.45"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-0923150824-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-0923150824-ND
Rectangular Cable Assemblies 900-0923150824-ND
"8 Position Cable Assembly Rectangular Socket to Socket 0.787' (240.00mm, 9.45"")"

"8 Position Cable Assembly Rectangular Socket to Socket 0.787' (240.00mm, 9.45"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0923150824-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/503-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details