"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"
Board Connector, 16 Contact(s), 1 Row(s), Male, Straight, 0.05 inch Pitch, Surface Mount Terminal, Locking, ROHS AND REACH COMPLIANT Product overview: 0908140916 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0908140916 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM3641CT-ND | 314-0908140916 |
| Product Name | Headers, Male Pins | SMD Electronic Connector |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount | |
| Voltage Rating | 250 volts |