Conn Wire to Board HDR 8 POS 2.54mm Solder ST SMD Picoflex? Embossed T/R Product overview: 0908140208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0908140208 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 8 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 8 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 8 position 0.050"" (1.27mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-0908140208 | WM7147DKR-ND |
| Product Name | SMD Electronic Connector | Headers, Male Pins |
| Gender | Male / Plug | |
| Termination | Solder | |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount |