Molex Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex 09-91-0600

Description
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 3069; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:Nylon; Contact Termination:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 3069; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:Nylon; Contact Termination:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex - 25M0009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex
25M0009
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex 25M0009
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 3069; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:Nylon; Contact Termination:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 3069; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:Nylon; Contact Termination:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M0009
Product Name Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details