Molex PCB Headers 09-65-2078

Description
Molex 09-65-2078 Pin Header
Request a Quote Datasheet
Description
Molex 09-65-2078 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6705256P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705256P
PCB Headers 6705256P
Molex 09-65-2078 Pin Header

Molex 09-65-2078 Pin Header

Supplier's Site
PCB Headers - 6705256 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705256
PCB Headers 6705256
Molex 09-65-2078 Pin Header

Molex 09-65-2078 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 7Pos, 1Row, 3.96Mm; Connector Systems Molex - 99AC9897 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 3.96Mm; Connector Systems Molex
99AC9897
Connector, Header, 7Pos, 1Row, 3.96Mm; Connector Systems Molex 99AC9897
CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 5273 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 5273 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6705256P 6705256 09-65-2078 99AC9897
Product Name PCB Headers PCB Headers Connector, Header, 7Pos, 1Row, 3.96Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details