Molex Connectors 09-65-2048

Description
4CKT 3.96MM WAFER W/LOCK 527304A
Request a Quote Datasheet
Description
4CKT 3.96MM WAFER W/LOCK 527304A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 09-65-2048 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
09-65-2048
Connectors 09-65-2048
4CKT 3.96MM WAFER W/LOCK 527304A

4CKT 3.96MM WAFER W/LOCK 527304A

Buy Now
PCB Headers - 6705240P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705240P
PCB Headers 6705240P
Molex 09-65-2048 Pin Header

Molex 09-65-2048 Pin Header

Supplier's Site
PCB Headers - 6705240 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705240
PCB Headers 6705240
Molex 09-65-2048 Pin Header

Molex 09-65-2048 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex - 54H7257 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex
54H7257
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex 54H7257
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 5273 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 5273 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-65-2048 6705240P 6705240 09-65-2048 54H7257
Product Name Connectors PCB Headers PCB Headers Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details