3 Pos 1 Row 3.96mm Pitch Male Header Connector, 7A, 250V Product overview: 09-65-2038 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-09-65-2038 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027621-09-65-2038
Number of Positions: 3
Pitch: 3.96 mm
Color: Natural
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 7 A
Number of Contacts: 3
Gender: Male
Length: 11.12 mm
Housing Material: Nylon
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 10 mΩ
Height: 13.85 mm
Shape: Straight
Number of Poles: 3
Number of Pins: 3
Contact Gender: Male
Plating: Tin
Width: 10.75 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 26-48-1031; 1-1123723-3; 26-48-1035; 26-60-4030; 1-1318300-3; 644752-3; 641294-1; 26-60-4020; 09-65-2028; 1-154719-0; 1-1123723-2000965203
Country of Origin: TW
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3.96 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6705231P | 6705231 | 09-65-2038 | 316-09-65-2038 | 1027621-09-65-2038 | 09-65-2038 | 81C8363 |
| Product Name | PCB Headers | PCB Headers | Connectors | 7A 250V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 09-65-2038 | Connector, Header, 3Pos, 1Row, 3.96Mm; Connector Systems Molex | |
| Geometry | Straight | Straight; Straight | |||||
| Connector Type | Wire to Board Connector | Circular / Cylindrical Connectors | Wire to Board Connector | ||||
| Termination | Solder | Through Hole | Through Hole | Through Hole Straight | |||
| Mounting | Through hole | Through Hole |