Molex Board-Board Connector Receptacle, 10 Way, 1Row; Connector Systems Molex 09-62-3102-P

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 10 WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 10 WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 10 Way, 1Row; Connector Systems Molex - 71H0322 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10 Way, 1Row; Connector Systems Molex
71H0322
Board-Board Connector Receptacle, 10 Way, 1Row; Connector Systems Molex 71H0322
BOARD-BOARD CONNECTOR RECEPTACLE, 10 WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 10 WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71H0322
Product Name Board-Board Connector Receptacle, 10 Way, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details