Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041751-09-52-4064
Packaging: Bulk
Number of Positions: 6
Pitch: 3.96 mm
Color: Natural
Number of Rows: 1
Termination: Crimp
Contact Material: Brass
Number of Contacts: 6
Gender: Receptacle
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Contact Gender: Female
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 3-640428-6; 3-640427-6; 3-643819-6; 09-50-3061; 09-93-0600; 26-03-30610009524064
Country of Origin: TW
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041751-09-52-4064 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 09-52-4064 |