Molex Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Connector Systems Molex 09-52-3071

Description
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 2145 Series; Contact Material:BrassRoHS Compliant: No
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 2145 Series; Contact Material:BrassRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Connector Systems Molex - 89C3444 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Connector Systems Molex
89C3444
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Connector Systems Molex 89C3444
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 2145 Series; Contact Material:BrassRoHS Compliant: No

CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 2145 Series; Contact Material:BrassRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89C3444
Product Name Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details