Molex Connectors 09-50-8093

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 09-50-8093 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
09-50-8093
Connectors 09-50-8093
KK 156 CRIMP HOUSING POL RAMP 09 CKT

KK 156 CRIMP HOUSING POL RAMP 09 CKT

Buy Now
Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex - 38C8797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex
38C8797
Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex 38C8797
CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 41695 Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PBT Polyester RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 41695 Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PBT Polyester RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-50-8093 09-50-8093 38C8797
Product Name Connectors Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details