Molex Wtb Housing, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex 09-50-8091

Description
WTB HOUSING, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex - 54H6915 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex
54H6915
Wtb Housing, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex 54H6915
WTB HOUSING, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H6915
Product Name Wtb Housing, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details