Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033720-09-50-8073
Packaging: Bulk
Number of Positions: 7
Pitch: 3.96 mm
Color: Natural
Connector Type: Receptacle
Number of Rows: 1
Termination: Crimp
Fastening Type: Ramp
Number of Contacts: 7
Gender: Receptacle
Length: 28.6 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Natural
Height: 8.07 mm
Contact Gender: Female
Width: 8.07 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 640551-7; 09-50-7071; 09-50-8053; 35156-0500; 641294-1; 640251-7; 3-640430-50009508073
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 15.88 mm
Lead Free: Yes
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3.96 mm
Max Current Rating: 7 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033720-09-50-8073 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 09-50-8073 |