Molex Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex 09-50-8071

Description
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Product Range:KK 396 41695 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PBT Polyester RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Product Range:KK 396 41695 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PBT Polyester RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex - 38C8793 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex
38C8793
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex 38C8793
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Product Range:KK 396 41695 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PBT Polyester RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Product Range:KK 396 41695 Series; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PBT Polyester RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8793
Product Name Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details