Molex Wtb Conn Housing, Rcpt, 5Pos, 1Row; Product Range Molex 09-50-8053

Description
WTB CONN HOUSING, RCPT, 5POS, 1ROW; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB CONN HOUSING, RCPT, 5POS, 1ROW; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn Housing, Rcpt, 5Pos, 1Row; Product Range Molex - 45P4128 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn Housing, Rcpt, 5Pos, 1Row; Product Range Molex
45P4128
Wtb Conn Housing, Rcpt, 5Pos, 1Row; Product Range Molex 45P4128
WTB CONN HOUSING, RCPT, 5POS, 1ROW; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB CONN HOUSING, RCPT, 5POS, 1ROW; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45P4128
Product Name Wtb Conn Housing, Rcpt, 5Pos, 1Row; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details