Molex 7A 250V Electronic Connector 09-50-8041

Description
4 Pos Female Receptacle, 3.96mm Pitch, 7A, 250V, Straight Product overview: 09-50-8041 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-09-50-8041 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Female Receptacle, 3.96mm Pitch, 7A, 250V, Straight Product overview: 09-50-8041 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-09-50-8041 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A 250V Electronic Connector
2027-09-50-8041
7A 250V Electronic Connector 2027-09-50-8041
4 Pos Female Receptacle, 3.96mm Pitch, 7A, 250V, Straight Product overview: 09-50-8041 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-09-50-8041 can be used for catalog matching and distributor lookup.

4 Pos Female Receptacle, 3.96mm Pitch, 7A, 250V, Straight Product overview: 09-50-8041 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-09-50-8041 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6795155P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795155P
Wire Housings & Plugs 6795155P
Molex 09-50-8041 Connector Housing

Molex 09-50-8041 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795155
Wire Housings & Plugs 6795155
Molex 09-50-8041 Connector Housing

Molex 09-50-8041 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 09-50-8041 - 850345-09-50-8041 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 09-50-8041
850345-09-50-8041
Rectangular Connectors - 09-50-8041 850345-09-50-8041
Manufacturer: Molex, LLC Win Source Part Number: 850345-09-50-8041 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080

Manufacturer: Molex, LLC
Win Source Part Number: 850345-09-50-8041
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080

Buy Now Datasheet
Connectors - 09-50-8041 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
09-50-8041
Connectors 09-50-8041
KK 156 CRIMP HOUSING RAMP 04 CKT

KK 156 CRIMP HOUSING RAMP 04 CKT

Buy Now
Kk 156 Crimp Housing Ramp 04 Ckt Rohs Compliant Molex - 28AC6333 - Newark, An Avnet Company
Chicago, IL, United States
Kk 156 Crimp Housing Ramp 04 Ckt Rohs Compliant Molex
28AC6333
Kk 156 Crimp Housing Ramp 04 Ckt Rohs Compliant Molex 28AC6333
KK 156 CRIMP HOUSING RAMP 04 CKT ROHS COMPLIANT: YES

KK 156 CRIMP HOUSING RAMP 04 CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
.156 KK Crimp Housing; 4 Circuit - 70190943 - Allied Electronics, Inc.
Fort Worth, TX, USA
.156 KK Crimp Housing; 4 Circuit
70190943
.156 KK Crimp Housing; 4 Circuit 70190943
.156 KK Crimp Housing; 4 Circuit

.156 KK Crimp Housing; 4 Circuit

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-09-50-8041 6795155P 6795155 09-50-8041 850345-09-50-8041 09-50-8041 28AC6333 70190943
Product Name 7A 250V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connectors - 09-50-8041 Connectors Kk 156 Crimp Housing Ramp 04 Ckt Rohs Compliant Molex .156 KK Crimp Housing; 4 Circuit
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products