Molex Wtb Housing, Rcpt, 20Pos, 1Row, 3.96Mm; Product Range Molex 09-50-7201

Description
WTB HOUSING, RCPT, 20POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 20POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 20Pos, 1Row, 3.96Mm; Product Range Molex - 99AC9885 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 20Pos, 1Row, 3.96Mm; Product Range Molex
99AC9885
Wtb Housing, Rcpt, 20Pos, 1Row, 3.96Mm; Product Range Molex 99AC9885
WTB HOUSING, RCPT, 20POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:20Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 20POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC9885
Product Name Wtb Housing, Rcpt, 20Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details