Molex Connector, Rcpt, 18Pos, 1Row, 3.96Mm; Product Range Molex 09-50-7181

Description
CONNECTOR, RCPT, 18POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 18POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 18Pos, 1Row, 3.96Mm; Product Range Molex - 98B8021 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 1Row, 3.96Mm; Product Range Molex
98B8021
Connector, Rcpt, 18Pos, 1Row, 3.96Mm; Product Range Molex 98B8021
CONNECTOR, RCPT, 18POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR, RCPT, 18POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98B8021
Product Name Connector, Rcpt, 18Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details