Molex Connector, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Molex 09-50-7141

Description
CONNECTOR, RCPT, 14POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 14POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Molex - 49H6105 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Molex
49H6105
Connector, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Molex 49H6105
CONNECTOR, RCPT, 14POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49H6105
Product Name Connector, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details