Molex Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex 09-50-7091

Description
CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:9Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:9Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex - 99AC9882 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex
99AC9882
Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex 99AC9882
CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:9Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:9Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC9882
Product Name Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details