Molex Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex 09-50-7041

Description
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex - 99AC9878 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex
99AC9878
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex 99AC9878
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC9878
Product Name Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details