Molex Connector, Rcpt, 44Pos, 2Row, 3.96Mm; Product Range Molex 09-50-6225

Description
CONNECTOR, RCPT, 44POS, 2ROW, 3.96MM; Product Range:KK 4338; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:3.96mm; For Use With:4366, 4573, 4574 Crimp Terminals; Body Material:Polyester; No. of Contacts:44Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 44POS, 2ROW, 3.96MM; Product Range:KK 4338; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:3.96mm; For Use With:4366, 4573, 4574 Crimp Terminals; Body Material:Polyester; No. of Contacts:44Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 44Pos, 2Row, 3.96Mm; Product Range Molex - 24M9986 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 44Pos, 2Row, 3.96Mm; Product Range Molex
24M9986
Connector, Rcpt, 44Pos, 2Row, 3.96Mm; Product Range Molex 24M9986
CONNECTOR, RCPT, 44POS, 2ROW, 3.96MM; Product Range:KK 4338; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:3.96mm; For Use With:4366, 4573, 4574 Crimp Terminals; Body Material:Polyester; No. of Contacts:44Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 44POS, 2ROW, 3.96MM; Product Range:KK 4338; Gender:Receptacle; No. of Positions:22Positions; Pitch Spacing:3.96mm; For Use With:4366, 4573, 4574 Crimp Terminals; Body Material:Polyester; No. of Contacts:44Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24M9986
Product Name Connector, Rcpt, 44Pos, 2Row, 3.96Mm; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details