Molex Connector, Rcpt, 16Pos, 1Row, 3.96Mm; Product Range Molex 09-50-3161

Description
CONNECTOR, RCPT, 16POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 16POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 16Pos, 1Row, 3.96Mm; Product Range Molex - 89C2479 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 1Row, 3.96Mm; Product Range Molex
89C2479
Connector, Rcpt, 16Pos, 1Row, 3.96Mm; Product Range Molex 89C2479
CONNECTOR, RCPT, 16POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89C2479
Product Name Connector, Rcpt, 16Pos, 1Row, 3.96Mm; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details