Molex Wtb Housing, Rcpt, 11Pos, 1Row, 3.96Mm; Product Range Molex 09-50-3111

Description
WTB HOUSING, RCPT, 11POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 11POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 11Pos, 1Row, 3.96Mm; Product Range Molex - 99AC9876 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 11Pos, 1Row, 3.96Mm; Product Range Molex
99AC9876
Wtb Housing, Rcpt, 11Pos, 1Row, 3.96Mm; Product Range Molex 99AC9876
WTB HOUSING, RCPT, 11POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 11POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:11Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC9876
Product Name Wtb Housing, Rcpt, 11Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details