Molex Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex 09-50-3091

Description
CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex - 77C6154 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex
77C6154
Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex 77C6154
CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77C6154
Product Name Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details