Win Source Part Number: 1041739-09-50-3071
Category: Connectors, Interconnects>Rectan
Series: *
Package: Bag
Standard Package: 1
Alternative Parts (Cross-Reference): 640251-7; 09-50-7071; 26-03-3071; 172159-0607; 3-640433-7; 3-640433-60009503071
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-09-50-3071
RoHS Status: RoHS non-compliant
Molex 09-50-3071 Connector Housing
Molex 09-50-3071 Connector Housing
Molex 09-50-3071 Connector Housing
7 Pos Female Header, 1 Row, 3.96mm Pitch, Crimp, 250V Product overview: 09-50-3071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-09-50-3071 can be used for catalog matching and distributor lookup.
156 KK TERM HSG W/RAMP NYLON 7CKT
Connector
.156 TERMINAL HOUSING;W/LCK RAMP;7 CIRCUITS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1041739-09-50-3071 | 6795088 | 6795088P | 340-09-50-3071 | 09-50-3071 | 09-50-3071 | 70191016 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Wire Housings & Plugs | Wire Housings & Plugs | 250V Electronic Connector | Connectors Crimp Housings, Commercial, Power (5-10A/ckt) | .156 TERMINAL HOUSING;W/LCK RAMP;7 CIRCUITS | |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | Straight | ||||
| Mounting | Cable mount |