Molex Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex 09-50-3041

Description
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex - 54H6814 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex
54H6814
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex 54H6814
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:4Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H6814
Product Name Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details