Molex Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex 09-50-3031

Description
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:KK 396 2139 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:KK 396 2139 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 34R5541 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex
34R5541
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex 34R5541
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:KK 396 2139 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:KK 396 2139 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex - 38C8766 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex
38C8766
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex 38C8766
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:3Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 34R5541 38C8766
Product Name Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details