Molex Wire-To-Board Connector, Spox 5195 Series, Receptacle, 4, 3.96 Mm Rohs Compliant Molex 09-50-1041

Description
Wire-To-Board Connector, SPOX 5195 Series, Receptacle, 4, 3.96 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, SPOX 5195 Series, Receptacle, 4, 3.96 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Spox 5195 Series, Receptacle, 4, 3.96 Mm Rohs Compliant Molex - 86T4823 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Spox 5195 Series, Receptacle, 4, 3.96 Mm Rohs Compliant Molex
86T4823
Wire-To-Board Connector, Spox 5195 Series, Receptacle, 4, 3.96 Mm Rohs Compliant Molex 86T4823
Wire-To-Board Connector, SPOX 5195 Series, Receptacle, 4, 3.96 mm RoHS Compliant: Yes

Wire-To-Board Connector, SPOX 5195 Series, Receptacle, 4, 3.96 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex - 03C3765 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex
03C3765
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex 03C3765
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Body Material:Nylon 6/6; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Body Material:Nylon 6/6; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 86T4823 03C3765
Product Name Wire-To-Board Connector, Spox 5195 Series, Receptacle, 4, 3.96 Mm Rohs Compliant Molex Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details