Molex Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 09-50-1021

Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Connector Type:Wire to Board; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Connector Type:Wire to Board; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex - 94B3092 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
94B3092
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 94B3092
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Connector Type:Wire to Board; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Connector Type:Wire to Board; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 37AC1045 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Pitch Spacing Molex
37AC1045
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Pitch Spacing Molex 37AC1045
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:SPOX 5195 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:SPOX 5195 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94B3092
Product Name Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details