Molex Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex 09-48-4088

Description
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 396 41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 396 41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 24M9973 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex
24M9973
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex 24M9973
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 396 41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 396 41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex - 99AC9868 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex
99AC9868
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex 99AC9868
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 24M9973 99AC9868
Product Name Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products