Molex Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Connector Systems Molex 09-48-4069

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Connector Systems Molex - 24M9971 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Connector Systems Molex
24M9971
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Connector Systems Molex 24M9971
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Kk 156 Pcb Assy Bottom 06 Ckts Tin Rohs Compliant Molex - 28AC6320 - Newark, An Avnet Company
Chicago, IL, United States
Kk 156 Pcb Assy Bottom 06 Ckts Tin Rohs Compliant Molex
28AC6320
Kk 156 Pcb Assy Bottom 06 Ckts Tin Rohs Compliant Molex 28AC6320
KK 156 PCB ASSY BOTTOM 06 CKTS TIN ROHS COMPLIANT: YES

KK 156 PCB ASSY BOTTOM 06 CKTS TIN ROHS COMPLIANT: YES

Supplier's Site
Header Connector,pcb Mount,recept,6 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Molex - 54H6719 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Molex
54H6719
Header Connector,pcb Mount,recept,6 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Molex 54H6719
Header Connector,PCB Mount,RECEPT,6 Contacts,SKT,0.156 Pitch,PC TAIL Terminal,POLARIZED LCK

Header Connector,PCB Mount,RECEPT,6 Contacts,SKT,0.156 Pitch,PC TAIL Terminal,POLARIZED LCK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-48-4069 24M9971 28AC6320
Product Name Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Connector Systems Molex Kk 156 Pcb Assy Bottom 06 Ckts Tin Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products