Molex KK 156 PCB ASSY TOP 06 CKT 09-48-4068

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
KK 156 PCB ASSY TOP 06 CKT - 70090914 - Allied Electronics, Inc.
Fort Worth, TX, USA
KK 156 PCB ASSY TOP 06 CKT
70090914
KK 156 PCB ASSY TOP 06 CKT 70090914
KK 156 PCB ASSY TOP 06 CKT

KK 156 PCB ASSY TOP 06 CKT

Supplier's Site
Connector, Rcpt, 6Pos, 3.96Mm; Connector Systems Molex - 01AH8083 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 3.96Mm; Connector Systems Molex
01AH8083
Connector, Rcpt, 6Pos, 3.96Mm; Connector Systems Molex 01AH8083
CONNECTOR, RCPT, 6POS, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,6 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex - 90M3192 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex
90M3192
Header Connector,pcb Mount,recept,6 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex 90M3192
Header Connector,PCB Mount,RECEPT,6 Contacts,SKT,0.156 Pitch,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,6 Contacts,SKT,0.156 Pitch,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-48-4068 70090914 01AH8083 90M3192
Product Name KK 156 PCB ASSY TOP 06 CKT Connector, Rcpt, 6Pos, 3.96Mm; Connector Systems Molex Header Connector,pcb Mount,recept,6 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data