Molex Connector, Rcpt, 11Pos, 1Row, 3.96Mm; Connector Systems Molex 09-48-3115

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 11Pos, 1Row, 3.96Mm; Connector Systems Molex - 24M9959 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 11Pos, 1Row, 3.96Mm; Connector Systems Molex
24M9959
Connector, Rcpt, 11Pos, 1Row, 3.96Mm; Connector Systems Molex 24M9959
CONNECTOR, RCPT, 11POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 396 41815 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 11POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 396 41815 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09-48-3115 24M9959
Product Name Connector, Rcpt, 11Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details