Molex Board-Board Connector Receptacle, 10Way, 1Row; Pitch Spacing Molex 09-48-3105

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Connector Receptacle, 10Way, 1Row; Pitch Spacing Molex - 54H6690 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10Way, 1Row; Pitch Spacing Molex
54H6690
Board-Board Connector Receptacle, 10Way, 1Row; Pitch Spacing Molex 54H6690
BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 1ROW; Pitch Spacing:3.96mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 1ROW; Pitch Spacing:3.96mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09-48-3105 54H6690
Product Name Board-Board Connector Receptacle, 10Way, 1Row; Pitch Spacing Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers