Molex Btb Conn, Rcpt, 10Pos, 1Row, 3.96Mm; Connector Systems Molex 09-48-3104

Description
BTB CONN, RCPT, 10POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes
Description
BTB CONN, RCPT, 10POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 54H6689 is a 10-position, bottom entry PCB receptacle connector designed for board-to-board applications. It features a 3.96mm pitch and is part of the KK 396 series. The connector is constructed from polyester resin and has gold plating on the mating surfaces, with tin plating on the termination. It supports a maximum current of 5.0A and a maximum voltage of 250V. The connector is compliant with RoHS standards and has a flammability rating of 94V-0. It is packaged in trays and is suitable for through-hole mounting. The connector is designed to mate with various KK 396 headers, ensuring compatibility within the series.

Datasheet Summary
Powered by GS/AI

The Molex 54H6689 is a 10-position, bottom entry PCB receptacle connector designed for board-to-board applications. It features a 3.96mm pitch and is part of the KK 396 series. The connector is constructed from polyester resin and has gold plating on the mating surfaces, with tin plating on the termination. It supports a maximum current of 5.0A and a maximum voltage of 250V. The connector is compliant with RoHS standards and has a flammability rating of 94V-0. It is packaged in trays and is suitable for through-hole mounting. The connector is designed to mate with various KK 396 headers, ensuring compatibility within the series.

Suppliers

Company
Product
Description
Supplier Links
Btb Conn, Rcpt, 10Pos, 1Row, 3.96Mm; Connector Systems Molex - 54H6689 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 10Pos, 1Row, 3.96Mm; Connector Systems Molex
54H6689
Btb Conn, Rcpt, 10Pos, 1Row, 3.96Mm; Connector Systems Molex 54H6689
BTB CONN, RCPT, 10POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

BTB CONN, RCPT, 10POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54H6689
Product Name Btb Conn, Rcpt, 10Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details