Molex Board-Board Connector, Receptacle, 8 Way, 1Row; Pitch Spacing Molex 09-48-3085

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Connector, Receptacle, 8 Way, 1Row; Pitch Spacing Molex - 93F9671 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 8 Way, 1Row; Pitch Spacing Molex
93F9671
Board-Board Connector, Receptacle, 8 Way, 1Row; Pitch Spacing Molex 93F9671
BOARD-BOARD CONNECTOR, RECEPTACLE, 8 WAY, 1ROW; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 8 WAY, 1ROW; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 8Pos, 3.96Mm; Connector Systems Molex - 01AH8082 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 3.96Mm; Connector Systems Molex
01AH8082
Connector, Rcpt, 8Pos, 3.96Mm; Connector Systems Molex 01AH8082
CONNECTOR, RCPT, 8POS, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 396 41815 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 396 41815 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-48-3085 93F9671 01AH8082
Product Name Board-Board Connector, Receptacle, 8 Way, 1Row; Pitch Spacing Molex Connector, Rcpt, 8Pos, 3.96Mm; Connector Systems Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BergStik ® - 10112620-106LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Press-Fit
Voltage Rating 1500 volts
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details