Molex Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex 09-48-3084

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex - 54H6683 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex
54H6683
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex 54H6683
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09-48-3084 54H6683
Product Name Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data