Molex Circular Connectors - Circular Connectors - Housings - 09-48-3046 09-48-3046

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 09-48-3046 - 1037949-09-48-3046 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 09-48-3046
1037949-09-48-3046
Circular Connectors - Circular Connectors - Housings - 09-48-3046 1037949-09-48-3046
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037949-09-48-3046 Number of Positions: 4 Pitch: 3.96 mm Color: White Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Brass Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 4 Gender: Female Housing Material: Polyester Number of Circuits: 4 Orientation: Right Angle, Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 6 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 3-641119-4; 09-48-2042; 09-48-3034; 09-48-30360009483046 ; 009483046; 09-48-3046 .; 09483046; 9483046; A-41815-0469; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037949-09-48-3046
Number of Positions: 4
Pitch: 3.96 mm
Color: White
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 4
Gender: Female
Housing Material: Polyester
Number of Circuits: 4
Orientation: Right Angle, Vertical
Contact Plating: Gold
Housing Color: White
Contact Resistance: 6 mΩ
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 3-641119-4; 09-48-2042; 09-48-3034; 09-48-30360009483046; 009483046; 09-48-3046 .; 09483046; 9483046; A-41815-0469;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now
CONN RECEPT 4POS .156 VERT PCB - 514-09-48-3046 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 4POS .156 VERT PCB
514-09-48-3046
CONN RECEPT 4POS .156 VERT PCB 514-09-48-3046
CONN RECEPT 4POS .156 VERT PCB

CONN RECEPT 4POS .156 VERT PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-48-3046 1037949-09-48-3046 514-09-48-3046
Product Name Circular Connectors - Circular Connectors - Housings - 09-48-3046 CONN RECEPT 4POS .156 VERT PCB
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details