Molex Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex 09-48-3026

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex - 24M9941 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex
24M9941
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex 24M9941
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,2 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Molex - 54H6667 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,2 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Molex
54H6667
Header Connector,pcb Mount,recept,2 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Molex 54H6667
Header Connector,PCB Mount,RECEPT,2 Contacts,SKT,0.156 Pitch,PC TAIL Terminal,POLARIZED LCK

Header Connector,PCB Mount,RECEPT,2 Contacts,SKT,0.156 Pitch,PC TAIL Terminal,POLARIZED LCK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-48-3026 24M9941 54H6667
Product Name Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex Header Connector,pcb Mount,recept,2 Contacts,skt,0.156 Pitch,pc Tail Terminal,polarized Lck Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details