Molex Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex 09-48-3024

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex - 24M9939 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex
24M9939
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex 24M9939
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09-48-3024 24M9939
Product Name Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details