Molex Connector, Rcpt, 15Pos, 1Row, 3.96Mm; Connector Systems Molex 09-48-2151

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 15Pos, 1Row, 3.96Mm; Connector Systems Molex - 24M9938 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 15Pos, 1Row, 3.96Mm; Connector Systems Molex
24M9938
Connector, Rcpt, 15Pos, 1Row, 3.96Mm; Connector Systems Molex 24M9938
CONNECTOR, RCPT, 15POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 15POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,plug,15 Contacts,skt,0.156 Pitch,pc Tail Terminal,locking Rohs Compliant Molex - 54H6658 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,15 Contacts,skt,0.156 Pitch,pc Tail Terminal,locking Rohs Compliant Molex
54H6658
Header Connector,pcb Mount,plug,15 Contacts,skt,0.156 Pitch,pc Tail Terminal,locking Rohs Compliant Molex 54H6658
Header Connector,PCB Mount,PLUG,15 Contacts,SKT,0.156 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,15 Contacts,SKT,0.156 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-48-2151 24M9938 54H6658
Product Name Connector, Rcpt, 15Pos, 1Row, 3.96Mm; Connector Systems Molex Header Connector,pcb Mount,plug,15 Contacts,skt,0.156 Pitch,pc Tail Terminal,locking Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers