Molex Wire-Board Connector Header 6Pos, 3.96Mm; Connector Systems Molex 09-48-2061

Description
WIRE-BOARD CONNECTOR HEADER 6POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 41815 Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 6POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 41815 Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 6Pos, 3.96Mm; Connector Systems Molex - 54H6591 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6Pos, 3.96Mm; Connector Systems Molex
54H6591
Wire-Board Connector Header 6Pos, 3.96Mm; Connector Systems Molex 54H6591
WIRE-BOARD CONNECTOR HEADER 6POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 41815 Series; Gender:Header RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6POS, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 41815 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54H6591
Product Name Wire-Board Connector Header 6Pos, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products