Molex Wire-Board Connector Header 5 Position, 3.96Mm; Pitch Spacing Molex 09-48-2051

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire-Board Connector Header 5 Position, 3.96Mm; Pitch Spacing Molex - 18C2924 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 3.96Mm; Pitch Spacing Molex
18C2924
Wire-Board Connector Header 5 Position, 3.96Mm; Pitch Spacing Molex 18C2924
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:KK 41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:KK 41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass

Supplier's Site
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Connector Systems Molex - 99AC9857 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Connector Systems Molex
99AC9857
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Connector Systems Molex 99AC9857
CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 156 41815 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 156 41815 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-48-2051 18C2924 99AC9857
Product Name Wire-Board Connector Header 5 Position, 3.96Mm; Pitch Spacing Molex Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
6 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-06-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5E-0181-2 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers